Penn-Union Corp. Pigtail/Stem Terminal PSS393051/2

Description
TIN PLATED COPPER STEM MATERIAL ACSR/ALUMINUM CONDUCTOR MATERIAL 300 MCM TO 26/7 AWG, 336.4 MCM TO 18/1 AWG, 26/7 AWG ACSR CONDUCTOR SIZE 350 MCM, 397.5 MCM ALUMINUM/COPPER CONDUCTOR SIZE 0.46 INCH DIA X 5-1/2 INCH L PIGTAIL SIZE DIE INDEX 1-1/8 TO 2 COLOR CODE CLEAR PSS MODEL
Datasheet
Description
TIN PLATED COPPER STEM MATERIAL ACSR/ALUMINUM CONDUCTOR MATERIAL 300 MCM TO 26/7 AWG, 336.4 MCM TO 18/1 AWG, 26/7 AWG ACSR CONDUCTOR SIZE 350 MCM, 397.5 MCM ALUMINUM/COPPER CONDUCTOR SIZE 0.46 INCH DIA X 5-1/2 INCH L PIGTAIL SIZE DIE INDEX 1-1/8 TO 2 COLOR CODE CLEAR PSS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pigtail/Stem Terminal - PSS393051/2 - Penn-Union Corp.
Edinboro, PA, USA
Pigtail/Stem Terminal
PSS393051/2
Pigtail/Stem Terminal PSS393051/2
TIN PLATED COPPER STEM MATERIAL ACSR/ALUMINUM CONDUCTOR MATERIAL 300 MCM TO 26/7 AWG, 336.4 MCM TO 18/1 AWG, 26/7 AWG ACSR CONDUCTOR SIZE 350 MCM, 397.5 MCM ALUMINUM/COPPER CONDUCTOR SIZE 0.46 INCH DIA X 5-1/2 INCH L PIGTAIL SIZE DIE INDEX 1-1/8 TO 2 COLOR CODE CLEAR PSS MODEL
  • TIN PLATED COPPER STEM MATERIAL
  • ACSR/ALUMINUM CONDUCTOR MATERIAL
  • 300 MCM TO 26/7 AWG, 336.4 MCM TO 18/1 AWG, 26/7 AWG ACSR CONDUCTOR SIZE
  • 350 MCM, 397.5 MCM ALUMINUM/COPPER CONDUCTOR SIZE
  • 0.46 INCH DIA X 5-1/2 INCH L PIGTAIL SIZE
  • DIE INDEX 1-1/8 TO 2
  • COLOR CODE CLEAR
  • PSS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PSS393051/2
Product Name Pigtail/Stem Terminal
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0660-206-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Un-Insulated Ferrules - 2220.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details