TE Connectivity Heat Shrink Tubing 0333214001

Description
Body Features Flexibility : Flexible Fluid Type : Water, Medical Fluids Primary Product Color : Black Primary Product Material : Medical Grade Crosslinked Fluoropolymer Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 1.6 MM  [.063 INCH ] Recovered Inside Diameter (Max) : .79 MM  [.031 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Fluids, Radiation Sterilization, Strain Relief, Impact, Mechanical Damage Other Product Source : US Packaging Features Packaging Method : Stick, Spool, Cut Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Recovery Temperature (DEGC) : 150 Shrink Temperature (Min) (DEGC) : 150 Tubing Flammability Type : Non-Flame-Retardant, Highly Flame-Resistant
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Water, Medical Fluids Primary Product Color : Black Primary Product Material : Medical Grade Crosslinked Fluoropolymer Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 1.6 MM  [.063 INCH ] Recovered Inside Diameter (Max) : .79 MM  [.031 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Fluids, Radiation Sterilization, Strain Relief, Impact, Mechanical Damage Other Product Source : US Packaging Features Packaging Method : Stick, Spool, Cut Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Recovery Temperature (DEGC) : 150 Shrink Temperature (Min) (DEGC) : 150 Tubing Flammability Type : Non-Flame-Retardant, Highly Flame-Resistant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 0333214001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
0333214001
Heat Shrink Tubing 0333214001
Body Features Flexibility : Flexible Fluid Type : Water, Medical Fluids Primary Product Color : Black Primary Product Material : Medical Grade Crosslinked Fluoropolymer Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 1.6 MM  [.063 INCH ] Recovered Inside Diameter (Max) : .79 MM  [.031 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Fluids, Radiation Sterilization, Strain Relief, Impact, Mechanical Damage Other Product Source : US Packaging Features Packaging Method : Stick, Spool, Cut Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Recovery Temperature (DEGC) : 150 Shrink Temperature (Min) (DEGC) : 150 Tubing Flammability Type : Non-Flame-Retardant, Highly Flame-Resistant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Water, Medical Fluids
  • Primary Product Color : Black
  • Primary Product Material : Medical Grade Crosslinked Fluoropolymer
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 1.6 MM  [.063 INCH ]
  • Recovered Inside Diameter (Max) : .79 MM  [.031 INCH ]
  • Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : 1

Operation/Application


  • Mechanical Resistance : Abrasion Resistant, Fluids, Radiation Sterilization, Strain Relief, Impact, Mechanical Damage

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Stick, Spool, Cut Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Recovery Temperature (DEGC) : 150
  • Shrink Temperature (Min) (DEGC) : 150
  • Tubing Flammability Type : Non-Flame-Retardant, Highly Flame-Resistant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 0333214001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Wraps - 060935-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 073371N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 001491-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Power Cable Heat Shrink Tubing - 020000-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Features Flame Retardant
View Details