Penn-Union Corp. Service Entrance Sleeve PS4020

Description
ALUMINUM MATERIAL 4 INCH ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL 0.84/B-249 DIE INDEX 2/0 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE 4/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 2/0 AWG SIDE B ACSR CONDUCTOR SIZE 4/0 AWG SIDE A ACSR CONDUCTOR SIZE APPROVAL RUS PS MODEL
Datasheet
Description
ALUMINUM MATERIAL 4 INCH ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL 0.84/B-249 DIE INDEX 2/0 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE 4/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 2/0 AWG SIDE B ACSR CONDUCTOR SIZE 4/0 AWG SIDE A ACSR CONDUCTOR SIZE APPROVAL RUS PS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Sleeve - PS4020 - Penn-Union Corp.
Edinboro, PA, USA
Service Entrance Sleeve
PS4020
Service Entrance Sleeve PS4020
ALUMINUM MATERIAL 4 INCH ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL 0.84/B-249 DIE INDEX 2/0 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE 4/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 2/0 AWG SIDE B ACSR CONDUCTOR SIZE 4/0 AWG SIDE A ACSR CONDUCTOR SIZE APPROVAL RUS PS MODEL
  • ALUMINUM MATERIAL
  • 4 INCH
  • ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL
  • 0.84/B-249 DIE INDEX
  • 2/0 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE
  • 4/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE
  • 2/0 AWG SIDE B ACSR CONDUCTOR SIZE
  • 4/0 AWG SIDE A ACSR CONDUCTOR SIZE
  • APPROVAL RUS
  • PS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PS4020
Product Name Service Entrance Sleeve
Terminal Type Service Entrance Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2222.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 0662-207-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Ring Terminals - 1251955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details