Penn-Union Corp. Mechanical Cable Lug PPNL8002

Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 6-7/16 INCH OVERALL LENGTH 400 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 1-5/8 INCH W X 13/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 1-1/4 INCH HEX SOCKET SCREW TYPE PPNL MODEL
Datasheet
Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 6-7/16 INCH OVERALL LENGTH 400 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 1-5/8 INCH W X 13/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 1-1/4 INCH HEX SOCKET SCREW TYPE PPNL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - PPNL8002 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
PPNL8002
Mechanical Cable Lug PPNL8002
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 6-7/16 INCH OVERALL LENGTH 400 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 1-5/8 INCH W X 13/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 1-1/4 INCH HEX SOCKET SCREW TYPE PPNL MODEL
  • HORIZONTAL 90 DEG TYPE
  • COPPER ALLOY MATERIAL
  • 6-7/16 INCH OVERALL LENGTH
  • 400 MCM MIN. CONDUCTOR SIZE
  • 800 MCM MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-1/8 INCH L X 1-5/8 INCH W X 13/32 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1-1/4 INCH HEX SOCKET SCREW TYPE
  • PPNL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PPNL8002
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2218.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminal Posts - 1796926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details
Quick Disconnects - 1-1627024-5 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details