Penn-Union Corp. Mechanical Cable Lug PP2NL8004

Description
HIGH STRENGTH CORROSION RESISTANT COPPER ALLOY MATERIAL 4-15/16 INCH OVERALL LENGTH 400 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 3 INCH W X 1/2 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE PP2NL MODEL
Datasheet
Description
HIGH STRENGTH CORROSION RESISTANT COPPER ALLOY MATERIAL 4-15/16 INCH OVERALL LENGTH 400 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 3 INCH W X 1/2 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE PP2NL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - PP2NL8004 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
PP2NL8004
Mechanical Cable Lug PP2NL8004
HIGH STRENGTH CORROSION RESISTANT COPPER ALLOY MATERIAL 4-15/16 INCH OVERALL LENGTH 400 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 3 INCH W X 1/2 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE PP2NL MODEL
  • HIGH STRENGTH CORROSION RESISTANT COPPER ALLOY MATERIAL
  • 4-15/16 INCH OVERALL LENGTH
  • 400 MCM MIN. CONDUCTOR SIZE
  • 800 MCM MAX. CONDUCTOR SIZE
  • 2 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-1/8 INCH L X 3 INCH W X 1/2 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • PP2NL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PP2NL8004
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details