Penn-Union Corp. Twist On Wire Connector PNYK

Description
KNURLED TYPE YELLOW COLOR (1) #14, (1) #18 MIN. WIRE COMBINATION SIZE (4) #14 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 300 V 600 V BUILDING WIRE 1000 V (FIXTURE, SIGN) VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER KEG STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION SPRING TYPE PNYK MODEL
Datasheet
Description
KNURLED TYPE YELLOW COLOR (1) #14, (1) #18 MIN. WIRE COMBINATION SIZE (4) #14 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 300 V 600 V BUILDING WIRE 1000 V (FIXTURE, SIGN) VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER KEG STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION SPRING TYPE PNYK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - PNYK - Penn-Union Corp.
Edinboro, PA, USA
Twist On Wire Connector
PNYK
Twist On Wire Connector PNYK
KNURLED TYPE YELLOW COLOR (1) #14, (1) #18 MIN. WIRE COMBINATION SIZE (4) #14 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 300 V 600 V BUILDING WIRE 1000 V (FIXTURE, SIGN) VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER KEG STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION SPRING TYPE PNYK MODEL
  • KNURLED TYPE
  • YELLOW COLOR
  • (1) #14, (1) #18 MIN. WIRE COMBINATION SIZE
  • (4) #14 MAX. WIRE COMBINATION SIZE
  • 18 TO 10 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 300 V
  • 600 V BUILDING WIRE
  • 1000 V (FIXTURE, SIGN) VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 500 PER KEG STANDARD PACKAGE
  • COPPER WIRE TYPE
  • LIVE ACTION SPRING TYPE
  • PNYK MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PNYK
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0660-206-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details
Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Ring Terminals - 1787257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details