Penn-Union Corp. Mechanical Cable Lug PNL86PK

Description
SCREW TYPE BRONZE MATERIAL 7/8 INCH OVERALL LENGTH 14 AWG SOLID MIN. CONDUCTOR SIZE 8 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 3/8 INCH W X 3/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE STANDARD PACKAGE 6 PER PACK PNL MODEL
Datasheet
Description
SCREW TYPE BRONZE MATERIAL 7/8 INCH OVERALL LENGTH 14 AWG SOLID MIN. CONDUCTOR SIZE 8 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 3/8 INCH W X 3/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE STANDARD PACKAGE 6 PER PACK PNL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - PNL86PK - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
PNL86PK
Mechanical Cable Lug PNL86PK
SCREW TYPE BRONZE MATERIAL 7/8 INCH OVERALL LENGTH 14 AWG SOLID MIN. CONDUCTOR SIZE 8 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 3/8 INCH W X 3/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE STANDARD PACKAGE 6 PER PACK PNL MODEL
  • SCREW TYPE
  • BRONZE MATERIAL
  • 7/8 INCH OVERALL LENGTH
  • 14 AWG SOLID MIN. CONDUCTOR SIZE
  • 8 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 3/8 INCH W X 3/32 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • STANDARD PACKAGE 6 PER PACK
  • PNL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PNL86PK
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Banana Plug, Adapter - 8703 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers