Penn-Union Corp. Mechanical Cable Lug PNL83B

Description
SCREW TYPE BRONZE MATERIAL 7/8 INCH OVERALL LENGTH 14 AWG SOLID MIN. CONDUCTOR SIZE 8 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 3/8 INCH W X 3/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE STANDARD PACKAGE 3 PER BAG PNL MODEL
Datasheet
Description
SCREW TYPE BRONZE MATERIAL 7/8 INCH OVERALL LENGTH 14 AWG SOLID MIN. CONDUCTOR SIZE 8 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 3/8 INCH W X 3/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE STANDARD PACKAGE 3 PER BAG PNL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - PNL83B - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
PNL83B
Mechanical Cable Lug PNL83B
SCREW TYPE BRONZE MATERIAL 7/8 INCH OVERALL LENGTH 14 AWG SOLID MIN. CONDUCTOR SIZE 8 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 3/8 INCH W X 3/32 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE STANDARD PACKAGE 3 PER BAG PNL MODEL
  • SCREW TYPE
  • BRONZE MATERIAL
  • 7/8 INCH OVERALL LENGTH
  • 14 AWG SOLID MIN. CONDUCTOR SIZE
  • 8 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 3/8 INCH W X 3/32 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • STANDARD PACKAGE 3 PER BAG
  • PNL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PNL83B
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2842.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Bootlace Ferrules - 1787320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details