Penn-Union Corp. Mechanical Cable Lug PNL10004N

Description
BRONZE MATERIAL 4-7/8 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE UL, CSA, CUL APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH W X 1/4 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE 1-3/8 INCH-14 TPI HEX SOCKET SCREW TYPE PNL MODEL
Datasheet
Description
BRONZE MATERIAL 4-7/8 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE UL, CSA, CUL APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH W X 1/4 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE 1-3/8 INCH-14 TPI HEX SOCKET SCREW TYPE PNL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - PNL10004N - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
PNL10004N
Mechanical Cable Lug PNL10004N
BRONZE MATERIAL 4-7/8 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE UL, CSA, CUL APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH W X 1/4 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE 1-3/8 INCH-14 TPI HEX SOCKET SCREW TYPE PNL MODEL
  • BRONZE MATERIAL
  • 4-7/8 INCH OVERALL LENGTH
  • 500 MCM MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • UL, CSA, CUL APPROVAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3 INCH W X 1/4 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1-3/8 INCH-14 TPI HEX SOCKET SCREW TYPE
  • PNL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PNL10004N
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2204.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-141708-1 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Ring Terminals - 1787258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details