Penn-Union Corp. Mechanical Cable Lug PNL1/02N

Description
BRONZE MATERIAL 3-9/16 INCH OVERALL LENGTH 8 AWG SOLID MIN. CONDUCTOR SIZE 1/0 AWG STRANDED MAX. CONDUCTOR SIZE UL, CSA, CUL APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1 INCH W X 3/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH-20 TPI HEX SOCKET SCREW TYPE PNL MODEL
Datasheet
Description
BRONZE MATERIAL 3-9/16 INCH OVERALL LENGTH 8 AWG SOLID MIN. CONDUCTOR SIZE 1/0 AWG STRANDED MAX. CONDUCTOR SIZE UL, CSA, CUL APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1 INCH W X 3/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH-20 TPI HEX SOCKET SCREW TYPE PNL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - PNL1/02N - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
PNL1/02N
Mechanical Cable Lug PNL1/02N
BRONZE MATERIAL 3-9/16 INCH OVERALL LENGTH 8 AWG SOLID MIN. CONDUCTOR SIZE 1/0 AWG STRANDED MAX. CONDUCTOR SIZE UL, CSA, CUL APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1 INCH W X 3/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH-20 TPI HEX SOCKET SCREW TYPE PNL MODEL
  • BRONZE MATERIAL
  • 3-9/16 INCH OVERALL LENGTH
  • 8 AWG SOLID MIN. CONDUCTOR SIZE
  • 1/0 AWG STRANDED MAX. CONDUCTOR SIZE
  • UL, CSA, CUL APPROVAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 1 INCH W X 3/16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1/2 INCH-20 TPI HEX SOCKET SCREW TYPE
  • PNL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PNL1/02N
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Ring Terminals - 1788598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details