Penn-Union Corp. Splice Connector PNK44

Description
ALUMINUM MATERIAL 4-1/4 INCH 4.25 LENGTH IN INCH RUS APPROVAL 6 AWG (ACSR), 6 AWG STRANDED (ALUMINUM), 4 AWG SOLID (ALUMINUM) CONDUCTOR SIZE 5/8 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN PNK MODEL
Datasheet
Description
ALUMINUM MATERIAL 4-1/4 INCH 4.25 LENGTH IN INCH RUS APPROVAL 6 AWG (ACSR), 6 AWG STRANDED (ALUMINUM), 4 AWG SOLID (ALUMINUM) CONDUCTOR SIZE 5/8 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN PNK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - PNK44 - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
PNK44
Splice Connector PNK44
ALUMINUM MATERIAL 4-1/4 INCH 4.25 LENGTH IN INCH RUS APPROVAL 6 AWG (ACSR), 6 AWG STRANDED (ALUMINUM), 4 AWG SOLID (ALUMINUM) CONDUCTOR SIZE 5/8 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN PNK MODEL
  • ALUMINUM MATERIAL
  • 4-1/4 INCH
  • 4.25 LENGTH IN INCH
  • RUS APPROVAL
  • 6 AWG (ACSR), 6 AWG STRANDED (ALUMINUM), 4 AWG SOLID (ALUMINUM) CONDUCTOR SIZE
  • 5/8 INCH BARREL OUTER DIAMETER
  • LENGTH IN INCH - UOM IN
  • PNK MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PNK44
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

METRIC SCREW TERMINAL (BLACK) - 7698-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Ferrules - 2840.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details