Penn-Union Corp. Splice Connector PNK22

Description
ALUMINUM MATERIAL 4-1/4 INCH 4.25 LENGTH IN INCH RUS APPROVAL 4 AWG (ACSR), 4 AWG STRANDED (ALUMINUM), 2 AWG SOLID (ALUMINUM) CONDUCTOR SIZE 5/8 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN PNK MODEL
Datasheet
Description
ALUMINUM MATERIAL 4-1/4 INCH 4.25 LENGTH IN INCH RUS APPROVAL 4 AWG (ACSR), 4 AWG STRANDED (ALUMINUM), 2 AWG SOLID (ALUMINUM) CONDUCTOR SIZE 5/8 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN PNK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - PNK22 - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
PNK22
Splice Connector PNK22
ALUMINUM MATERIAL 4-1/4 INCH 4.25 LENGTH IN INCH RUS APPROVAL 4 AWG (ACSR), 4 AWG STRANDED (ALUMINUM), 2 AWG SOLID (ALUMINUM) CONDUCTOR SIZE 5/8 INCH BARREL OUTER DIAMETER LENGTH IN INCH - UOM IN PNK MODEL
  • ALUMINUM MATERIAL
  • 4-1/4 INCH
  • 4.25 LENGTH IN INCH
  • RUS APPROVAL
  • 4 AWG (ACSR), 4 AWG STRANDED (ALUMINUM), 2 AWG SOLID (ALUMINUM) CONDUCTOR SIZE
  • 5/8 INCH BARREL OUTER DIAMETER
  • LENGTH IN INCH - UOM IN
  • PNK MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PNK22
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 107892-91 - TE Connectivity
Specs
Features RoHS
View Details
Bootlace Ferrules - 1787324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details