ALUMINUM MATERIAL
4-1/4 INCH
4.25 LENGTH IN INCH
RUS APPROVAL
2 AWG (ACSR), 2 AWG STRANDED (ALUMINUM) CONDUCTOR SIZE
5/8 INCH BARREL OUTER DIAMETER
LENGTH IN INCH - UOM IN
PNK MODEL
Penn-Union Corp.
Done
Datasheet
Description
ALUMINUM MATERIAL
4-1/4 INCH
4.25 LENGTH IN INCH
RUS APPROVAL
2 AWG (ACSR), 2 AWG STRANDED (ALUMINUM) CONDUCTOR SIZE
5/8 INCH BARREL OUTER DIAMETER
LENGTH IN INCH - UOM IN
PNK MODEL
ALUMINUM MATERIAL
4-1/4 INCH
4.25 LENGTH IN INCH
RUS APPROVAL
2 AWG (ACSR), 2 AWG STRANDED (ALUMINUM) CONDUCTOR SIZE
5/8 INCH BARREL OUTER DIAMETER
LENGTH IN INCH - UOM IN
PNK MODEL