PRE INSULATED ALUMINUM MATERIAL
2-7/8 INCH
ALUMINUM, COPPER CONDUCTOR MATERIAL
GREEN COLOR CODE
BG OR 5/8 DIE INDEX
8 AWG STRANDED, 6 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE
8 AWG STRANDED, 6 AWG SOLID SIDE A AL/CU CONDUCTOR SIZE
APPLICABLE STANDARD ANSI C119.4
APPROVAL RUS
INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT
PIK MODEL
Penn-Union Corp.
Done
Datasheet
Description
PRE INSULATED ALUMINUM MATERIAL
2-7/8 INCH
ALUMINUM, COPPER CONDUCTOR MATERIAL
GREEN COLOR CODE
BG OR 5/8 DIE INDEX
8 AWG STRANDED, 6 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE
8 AWG STRANDED, 6 AWG SOLID SIDE A AL/CU CONDUCTOR SIZE
APPLICABLE STANDARD ANSI C119.4
APPROVAL RUS
INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT
PIK MODEL
PRE INSULATED ALUMINUM MATERIAL
2-7/8 INCH
ALUMINUM, COPPER CONDUCTOR MATERIAL
GREEN COLOR CODE
BG OR 5/8 DIE INDEX
8 AWG STRANDED, 6 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE
8 AWG STRANDED, 6 AWG SOLID SIDE A AL/CU CONDUCTOR SIZE
APPLICABLE STANDARD ANSI C119.4
APPROVAL RUS
INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT
PIK MODEL
PRE INSULATED ALUMINUM MATERIAL
2-7/8 INCH
ALUMINUM, COPPER CONDUCTOR MATERIAL
GREEN COLOR CODE
BG OR 5/8 DIE INDEX
8 AWG STRANDED, 6 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE
8 AWG STRANDED, 6 AWG SOLID SIDE A AL/CU CONDUCTOR SIZE
APPLICABLE STANDARD ANSI C119.4
APPROVAL RUS
INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT