Penn-Union Corp. Service Entrance Sleeve PIK2020

Description
PRE INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, ALUMINUM CONDUCTOR MATERIAL GRAY COLOR CODE 0.84 (HAND), B-249/EEI 11A (HYDRAULIC) DIE INDEX 2/0 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE 2/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 2/0 AWG SIDE B ACSR CONDUCTOR SIZE 2/0 AWG SIDE A ACSR CONDUCTOR SIZE APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK 840 MODEL
Datasheet
Description
PRE INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, ALUMINUM CONDUCTOR MATERIAL GRAY COLOR CODE 0.84 (HAND), B-249/EEI 11A (HYDRAULIC) DIE INDEX 2/0 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE 2/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 2/0 AWG SIDE B ACSR CONDUCTOR SIZE 2/0 AWG SIDE A ACSR CONDUCTOR SIZE APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK 840 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Sleeve - PIK2020 - Penn-Union Corp.
Edinboro, PA, USA
Service Entrance Sleeve
PIK2020
Service Entrance Sleeve PIK2020
PRE INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, ALUMINUM CONDUCTOR MATERIAL GRAY COLOR CODE 0.84 (HAND), B-249/EEI 11A (HYDRAULIC) DIE INDEX 2/0 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE 2/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 2/0 AWG SIDE B ACSR CONDUCTOR SIZE 2/0 AWG SIDE A ACSR CONDUCTOR SIZE APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK 840 MODEL
  • PRE INSULATED ALUMINUM MATERIAL
  • 5-1/2 INCH
  • ACSR, ALUMINUM CONDUCTOR MATERIAL
  • GRAY COLOR CODE
  • 0.84 (HAND), B-249/EEI 11A (HYDRAULIC) DIE INDEX
  • 2/0 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE
  • 2/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE
  • 2/0 AWG SIDE B ACSR CONDUCTOR SIZE
  • 2/0 AWG SIDE A ACSR CONDUCTOR SIZE
  • APPROVAL RUS
  • INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT
  • PIK 840 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PIK2020
Product Name Service Entrance Sleeve
Terminal Type Service Entrance Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2211.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 109026-31 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Bootlace Ferrules - 1787355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details