Penn-Union Corp. Mechanical Cable Lug PB4750

Description
STACKED TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4-29/32 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 4 CONDUCTOR(S) 3/8 INCH STUD SIZE 2-27/32 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SOLDERLESS PB MODEL
Datasheet
Description
STACKED TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4-29/32 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 4 CONDUCTOR(S) 3/8 INCH STUD SIZE 2-27/32 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SOLDERLESS PB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - PB4750 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
PB4750
Mechanical Cable Lug PB4750
STACKED TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4-29/32 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 4 CONDUCTOR(S) 3/8 INCH STUD SIZE 2-27/32 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SOLDERLESS PB MODEL
  • STACKED TYPE
  • ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL
  • 4-29/32 INCH OVERALL LENGTH
  • 1/0 AWG MIN. CONDUCTOR SIZE
  • 750 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 4 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 2-27/32 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • SOLDERLESS
  • PB MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PB4750
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details
Splices - 1-1659304-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 10 to 14 AWG
View Details
Ferrules - 2863.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details