Penn-Union Corp. Mechanical Cable Lug PB4600

Description
STACKED TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4-29/32 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 4 CONDUCTOR(S) 3/8 INCH STUD SIZE 2-1/2 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SOLDERLESS PB MODEL
Datasheet
Description
STACKED TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4-29/32 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 4 CONDUCTOR(S) 3/8 INCH STUD SIZE 2-1/2 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SOLDERLESS PB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - PB4600 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
PB4600
Mechanical Cable Lug PB4600
STACKED TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4-29/32 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 4 CONDUCTOR(S) 3/8 INCH STUD SIZE 2-1/2 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE SOLDERLESS PB MODEL
  • STACKED TYPE
  • ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL
  • 4-29/32 INCH OVERALL LENGTH
  • 2 AWG MIN. CONDUCTOR SIZE
  • 600 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 4 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 2-1/2 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • HEX SOCKET SCREW TYPE
  • SOLDERLESS
  • PB MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PB4600
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2841.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1509-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
2 suppliers