Penn-Union Corp. Splice Connector P4F

Description
BUTT, PARALLEL TYPE COPPER MATERIAL 1.19 INCH 1.19 LENGTH IN INCH 0.484 INCH BARREL LENGTH UL, CUL APPROVAL 6 AWG (COPPER) CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.226 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN P MODEL
Datasheet
Description
BUTT, PARALLEL TYPE COPPER MATERIAL 1.19 INCH 1.19 LENGTH IN INCH 0.484 INCH BARREL LENGTH UL, CUL APPROVAL 6 AWG (COPPER) CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.226 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN P MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - P4F - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
P4F
Splice Connector P4F
BUTT, PARALLEL TYPE COPPER MATERIAL 1.19 INCH 1.19 LENGTH IN INCH 0.484 INCH BARREL LENGTH UL, CUL APPROVAL 6 AWG (COPPER) CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.226 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN P MODEL
  • BUTT, PARALLEL TYPE
  • COPPER MATERIAL
  • 1.19 INCH
  • 1.19 LENGTH IN INCH
  • 0.484 INCH BARREL LENGTH
  • UL, CUL APPROVAL
  • 6 AWG (COPPER) CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
  • 0.226 INCH BARREL INNER DIAMETER
  • PENN-CRIMPS. BRAND
  • LENGTH IN INCH - UOM IN
  • P MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number P4F
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1271-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
Terminals - Specialized Connectors - A101930-ND - DigiKey
Specs
Terminal Type Busbar Clip
View Details
2 suppliers