Penn-Union Corp. Splice Connector P4E

Description
BUTT, PARALLEL TYPE COPPER MATERIAL 1 INCH 1 LENGTH IN INCH 0.438 INCH BARREL LENGTH UL, CUL APPROVAL 8 AWG (COPPER) CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.175 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN P MODEL
Datasheet
Description
BUTT, PARALLEL TYPE COPPER MATERIAL 1 INCH 1 LENGTH IN INCH 0.438 INCH BARREL LENGTH UL, CUL APPROVAL 8 AWG (COPPER) CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.175 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN P MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - P4E - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
P4E
Splice Connector P4E
BUTT, PARALLEL TYPE COPPER MATERIAL 1 INCH 1 LENGTH IN INCH 0.438 INCH BARREL LENGTH UL, CUL APPROVAL 8 AWG (COPPER) CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.175 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN P MODEL
  • BUTT, PARALLEL TYPE
  • COPPER MATERIAL
  • 1 INCH
  • 1 LENGTH IN INCH
  • 0.438 INCH BARREL LENGTH
  • UL, CUL APPROVAL
  • 8 AWG (COPPER) CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
  • 0.175 INCH BARREL INNER DIAMETER
  • PENN-CRIMPS. BRAND
  • LENGTH IN INCH - UOM IN
  • P MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number P4E
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
METRIC SCREW TERMINAL (GREEN) - 7698-6 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Connector Contacts - 1-175196-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details