Penn-Union Corp. Splice Connector P4C

Description
BUTT, PARALLEL TYPE COPPER MATERIAL 0.78 INCH .78 LENGTH IN INCH 0.313 INCH BARREL LENGTH UL, CUL APPROVAL 12 TO 10 AWG (COPPER) CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.13 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN P MODEL
Datasheet
Description
BUTT, PARALLEL TYPE COPPER MATERIAL 0.78 INCH .78 LENGTH IN INCH 0.313 INCH BARREL LENGTH UL, CUL APPROVAL 12 TO 10 AWG (COPPER) CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.13 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN P MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - P4C - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
P4C
Splice Connector P4C
BUTT, PARALLEL TYPE COPPER MATERIAL 0.78 INCH .78 LENGTH IN INCH 0.313 INCH BARREL LENGTH UL, CUL APPROVAL 12 TO 10 AWG (COPPER) CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.13 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN P MODEL
  • BUTT, PARALLEL TYPE
  • COPPER MATERIAL
  • 0.78 INCH
  • .78 LENGTH IN INCH
  • 0.313 INCH BARREL LENGTH
  • UL, CUL APPROVAL
  • 12 TO 10 AWG (COPPER) CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
  • 0.13 INCH BARREL INNER DIAMETER
  • PENN-CRIMPS. BRAND
  • LENGTH IN INCH - UOM IN
  • P MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number P4C
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Ring Terminals - 1788590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details