HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
4-7/8 INCH OVERALL LENGTH
500 MCM MIN. CONDUCTOR SIZE
1000 MCM MAX. CONDUCTOR SIZE
2 CONDUCTOR(S)
9/16 INCH STUD SIZE
3 INCH W X 1/2 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
STRAIGHT PAD TYPE
1-3/8 INCH HEX SOCKET SCREW TYPE
P2NL MODEL
Penn-Union Corp.
Done
Datasheet
Description
HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
4-7/8 INCH OVERALL LENGTH
500 MCM MIN. CONDUCTOR SIZE
1000 MCM MAX. CONDUCTOR SIZE
2 CONDUCTOR(S)
9/16 INCH STUD SIZE
3 INCH W X 1/2 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
STRAIGHT PAD TYPE
1-3/8 INCH HEX SOCKET SCREW TYPE
P2NL MODEL
HORIZONTAL 90 DEG TYPE
COPPER ALLOY MATERIAL
4-7/8 INCH OVERALL LENGTH
500 MCM MIN. CONDUCTOR SIZE
1000 MCM MAX. CONDUCTOR SIZE
2 CONDUCTOR(S)
9/16 INCH STUD SIZE
3 INCH W X 1/2 INCH THK PAD SIZE
2 NEMA PAD HOLE(S)
STRAIGHT PAD TYPE
1-3/8 INCH HEX SOCKET SCREW TYPE
P2NL MODEL