Penn-Union Corp. Male Disconnect MT1B187

Description
ONE PIECE, SLIP ON TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.02 INCH X 0.187 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.51 INCH LENGTH X 0.19 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER ALLOY MT MODEL
Datasheet
Description
ONE PIECE, SLIP ON TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.02 INCH X 0.187 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.51 INCH LENGTH X 0.19 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER ALLOY MT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - MT1B187 - Penn-Union Corp.
Edinboro, PA, USA
Male Disconnect
MT1B187
Male Disconnect MT1B187
ONE PIECE, SLIP ON TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.02 INCH X 0.187 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.51 INCH LENGTH X 0.19 INCH WIDTH MATERIAL ELECTRO TIN PLATED COPPER ALLOY MT MODEL
  • ONE PIECE, SLIP ON TYPE
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • NON INSULATED INSULATION TYPE
  • 0.02 INCH X 0.187 INCH TAB SIZE
  • COPPER PENN-CRIMPS. BRAND
  • DIMENSION 0.51 INCH LENGTH X 0.19 INCH WIDTH
  • MATERIAL ELECTRO TIN PLATED COPPER ALLOY
  • MT MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number MT1B187
Product Name Male Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1788637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details