MK42 -- TERMINAL CONNECTOR KIT
Penn-Union Corp.
Terminal Connector Kit
MK42
Description
CONNECTOR TYPE CRIMP
CONTENTS CONNECTOR, CRIMPING TOOL, TERMINAL
NUMBER OF CONTENTS 501
TYPE INSULATED TERMINAL
PENN-CRIMPS. BRAND
Description
CONNECTOR TYPE CRIMP
CONTENTS CONNECTOR, CRIMPING TOOL, TERMINAL
NUMBER OF CONTENTS 501
TYPE INSULATED TERMINAL
PENN-CRIMPS. BRAND
Datasheet
Suppliers
Terminal Connector Kit
MK42
CONNECTOR TYPE CRIMP
CONTENTS CONNECTOR, CRIMPING TOOL, TERMINAL
NUMBER OF CONTENTS 501
TYPE INSULATED TERMINAL
PENN-CRIMPS. BRAND
- CONNECTOR TYPE CRIMP
- CONTENTS CONNECTOR, CRIMPING TOOL, TERMINAL
- NUMBER OF CONTENTS 501
- TYPE INSULATED TERMINAL
- PENN-CRIMPS. BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
MK42 |
|
Product Name
|
Terminal Connector Kit |
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
2 suppliers
Keystone Electronics Corp.
Terminal Type
Wire Lug
Material
Brass
View Details
4 suppliers
Terminal Type
Ferrule Terminal
Material
Copper
Features
Insulated
View Details
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details