Penn-Union Corp. Mechanical Cable Lug LU2

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL (2) 2/0 AWG STRANDED MIN. CONDUCTOR SIZE (2) 4/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA, CUL APPROVAL 2 CONDUCTOR(S) 1 PAD HOLE(S) OFFSET PAD TYPE SOLDERLESS LU MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL (2) 2/0 AWG STRANDED MIN. CONDUCTOR SIZE (2) 4/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA, CUL APPROVAL 2 CONDUCTOR(S) 1 PAD HOLE(S) OFFSET PAD TYPE SOLDERLESS LU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - LU2 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
LU2
Mechanical Cable Lug LU2
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL (2) 2/0 AWG STRANDED MIN. CONDUCTOR SIZE (2) 4/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA, CUL APPROVAL 2 CONDUCTOR(S) 1 PAD HOLE(S) OFFSET PAD TYPE SOLDERLESS LU MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • (2) 2/0 AWG STRANDED MIN. CONDUCTOR SIZE
  • (2) 4/0 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA, CUL APPROVAL
  • 2 CONDUCTOR(S)
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • SOLDERLESS
  • LU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LU2
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2886.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1571216A - RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details
Wire-to-Board Connector Contacts - 1-167300-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details