Penn-Union Corp. Bar To Flat Surface Clamp GWL7

Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 2-1/2 INCH (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON UL 467, CUL APPROVAL 3/0 AWG STRANDED TO 250 MCM CONDUCTOR SIZE 5/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GWL MODEL
Datasheet
Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 2-1/2 INCH (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON UL 467, CUL APPROVAL 3/0 AWG STRANDED TO 250 MCM CONDUCTOR SIZE 5/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GWL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Clamp - GWL7 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Clamp
GWL7
Bar To Flat Surface Clamp GWL7
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 2-1/2 INCH (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON UL 467, CUL APPROVAL 3/0 AWG STRANDED TO 250 MCM CONDUCTOR SIZE 5/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GWL MODEL
  • HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL
  • 2-1/2 INCH
  • (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON
  • UL 467, CUL APPROVAL
  • 3/0 AWG STRANDED TO 250 MCM CONDUCTOR SIZE
  • 5/8 INCH BOLT SIZE
  • 1/4 INCH BAR THICKNESS
  • GWL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Hand Clamps
Product Number GWL7
Product Name Bar To Flat Surface Clamp
Body Material Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

225 LB CAP Horizontal Toggle Clamp with Straight Base & Adjustable U-Bar - 70021 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 8296186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 3.94 inch (100 mm)
View Details
Vertical Plate Clamps 92 Series WLL ton 0.5 - 502100050162770 - Certex UK
Specs
Clamping Width 0.0 to 0.6299 inch (0.0 to 16 mm)
Clamping Force 1102 lbs (500 kg)
View Details
Oetiker® 1-Ear Clamp with Insert, Non-Washed, 100/Bag - 15400064 - Qosina Corp.
Specs
Body Material Stainless Steel
Capacity / Jaw Opening 0.1654 to 0.2047 inch (4.2 to 5.2 mm)
View Details