Penn-Union Corp. Bar To Flat Surface Clamp GH5

Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 3-3/8 INCH (2) PARALLEL CABLE TO FLAT BAR USED ON 500 TO 750 MCM CONDUCTOR SIZE 5/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GH MODEL
Datasheet
Description
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 3-3/8 INCH (2) PARALLEL CABLE TO FLAT BAR USED ON 500 TO 750 MCM CONDUCTOR SIZE 5/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Clamp - GH5 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Clamp
GH5
Bar To Flat Surface Clamp GH5
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL 3-3/8 INCH (2) PARALLEL CABLE TO FLAT BAR USED ON 500 TO 750 MCM CONDUCTOR SIZE 5/8 INCH BOLT SIZE 1/4 INCH BAR THICKNESS GH MODEL
  • HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL
  • 3-3/8 INCH
  • (2) PARALLEL CABLE TO FLAT BAR USED ON
  • 500 TO 750 MCM CONDUCTOR SIZE
  • 5/8 INCH BOLT SIZE
  • 1/4 INCH BAR THICKNESS
  • GH MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Hand Clamps
Product Number GH5
Product Name Bar To Flat Surface Clamp
Body Material Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

1,326 LB CAP Straight Line Action Toggle Clamps - 70051 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 1.33 lbs (0.6015 kg)
View Details
Clamps - 254951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Zinc Plated Steel
View Details
Girder Clamp - Bulldog WLL ton 1 Ton -  - Certex UK
Specs
Clamping Force 2205 lbs (1000 kg)
View Details
Oetiker® 1-Ear Clamp with Insert, Non-Washed, 100/Bag - 15400032 - Qosina Corp.
Specs
Body Material Stainless Steel
Capacity / Jaw Opening 0.4370 to 0.5157 inch (11.1 to 13.1 mm)
View Details