Penn-Union Corp. Female Disconnect FR4B18725B

Description
ONE PIECE SNAP TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 25 PER BAG STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.02 INCH X 0.187 INCH TAB SIZE PENN-CRIMPS. BRAND BUTTED SEAM BARREL MATERIAL ELECTRO TIN PLATED COPPER ALLOY SIZE 0.87 INCH LENGTH X 0.23 INCH WIDTH FR MODEL
Datasheet
Description
ONE PIECE SNAP TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 25 PER BAG STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.02 INCH X 0.187 INCH TAB SIZE PENN-CRIMPS. BRAND BUTTED SEAM BARREL MATERIAL ELECTRO TIN PLATED COPPER ALLOY SIZE 0.87 INCH LENGTH X 0.23 INCH WIDTH FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - FR4B18725B - Penn-Union Corp.
Edinboro, PA, USA
Female Disconnect
FR4B18725B
Female Disconnect FR4B18725B
ONE PIECE SNAP TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 25 PER BAG STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.02 INCH X 0.187 INCH TAB SIZE PENN-CRIMPS. BRAND BUTTED SEAM BARREL MATERIAL ELECTRO TIN PLATED COPPER ALLOY SIZE 0.87 INCH LENGTH X 0.23 INCH WIDTH FR MODEL
  • ONE PIECE SNAP TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • CSA APPROVAL
  • 25 PER BAG STANDARD PACKAGE
  • VINYL INSULATED INSULATION TYPE
  • 0.02 INCH X 0.187 INCH TAB SIZE
  • PENN-CRIMPS. BRAND
  • BUTTED SEAM BARREL
  • MATERIAL ELECTRO TIN PLATED COPPER ALLOY
  • SIZE 0.87 INCH LENGTH X 0.23 INCH WIDTH
  • FR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FR4B18725B
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Wire-to-Board Connector Contacts - 1-167300-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ferrules - 2870.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details