Penn-Union Corp. Female Disconnect FR4B110

Description
ONE PIECE SNAP TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL VINYL INSULATED INSULATION TYPE 0.02 INCH X 0.11 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.77 INCH LENGTH X 0.16 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER ALLOY FR MODEL
Datasheet
Description
ONE PIECE SNAP TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL VINYL INSULATED INSULATION TYPE 0.02 INCH X 0.11 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.77 INCH LENGTH X 0.16 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER ALLOY FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - FR4B110 - Penn-Union Corp.
Edinboro, PA, USA
Female Disconnect
FR4B110
Female Disconnect FR4B110
ONE PIECE SNAP TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL VINYL INSULATED INSULATION TYPE 0.02 INCH X 0.11 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.77 INCH LENGTH X 0.16 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER ALLOY FR MODEL
  • ONE PIECE SNAP TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CUL APPROVAL
  • VINYL INSULATED INSULATION TYPE
  • 0.02 INCH X 0.11 INCH TAB SIZE
  • COPPER PENN-CRIMPS. BRAND
  • DIMENSION 0.77 INCH LENGTH X 0.16 INCH WIDTH
  • BUTTED SEAM BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER ALLOY
  • FR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FR4B110
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
PC Terminal Lug .562 long - 680 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
2 suppliers
Quick Disconnects - 1-1627101-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details