Penn-Union Corp. Female Disconnect FR4A250

Description
ONE PIECE SNAP TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL VINYL INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.93 INCH LENGTH X 0.31 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER ALLOY FR MODEL
Datasheet
Description
ONE PIECE SNAP TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL VINYL INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.93 INCH LENGTH X 0.31 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER ALLOY FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - FR4A250 - Penn-Union Corp.
Edinboro, PA, USA
Female Disconnect
FR4A250
Female Disconnect FR4A250
ONE PIECE SNAP TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL VINYL INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.93 INCH LENGTH X 0.31 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER ALLOY FR MODEL
  • ONE PIECE SNAP TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CUL APPROVAL
  • VINYL INSULATED INSULATION TYPE
  • 0.032 INCH X 0.25 INCH TAB SIZE
  • COPPER PENN-CRIMPS. BRAND
  • DIMENSION 0.93 INCH LENGTH X 0.31 INCH WIDTH
  • BUTTED SEAM BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER ALLOY
  • FR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FR4A250
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2398.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Ring Terminals - 1787259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details