Penn-Union Corp. Female Disconnect FR4A18725B

Description
ONE PIECE SNAP TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 25 PER BAG STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.02 INCH X 0.187 INCH TAB SIZE PENN-CRIMPS. BRAND BUTTED SEAM BARREL MATERIAL ELECTRO TIN PLATED COPPER ALLOY SIZE 0.86 INCH LENGTH X 0.23 INCH WIDTH FR MODEL
Datasheet
Description
ONE PIECE SNAP TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 25 PER BAG STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.02 INCH X 0.187 INCH TAB SIZE PENN-CRIMPS. BRAND BUTTED SEAM BARREL MATERIAL ELECTRO TIN PLATED COPPER ALLOY SIZE 0.86 INCH LENGTH X 0.23 INCH WIDTH FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - FR4A18725B - Penn-Union Corp.
Edinboro, PA, USA
Female Disconnect
FR4A18725B
Female Disconnect FR4A18725B
ONE PIECE SNAP TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 25 PER BAG STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.02 INCH X 0.187 INCH TAB SIZE PENN-CRIMPS. BRAND BUTTED SEAM BARREL MATERIAL ELECTRO TIN PLATED COPPER ALLOY SIZE 0.86 INCH LENGTH X 0.23 INCH WIDTH FR MODEL
  • ONE PIECE SNAP TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • CSA APPROVAL
  • 25 PER BAG STANDARD PACKAGE
  • VINYL INSULATED INSULATION TYPE
  • 0.02 INCH X 0.187 INCH TAB SIZE
  • PENN-CRIMPS. BRAND
  • BUTTED SEAM BARREL
  • MATERIAL ELECTRO TIN PLATED COPPER ALLOY
  • SIZE 0.86 INCH LENGTH X 0.23 INCH WIDTH
  • FR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FR4A18725B
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data