Penn-Union Corp. Female Disconnect FR4A110

Description
ONE PIECE SNAP TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL VINYL INSULATED INSULATION TYPE 0.02 INCH X 0.11 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.77 INCH LENGTH X 0.16 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER ALLOY FR MODEL
Datasheet
Description
ONE PIECE SNAP TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL VINYL INSULATED INSULATION TYPE 0.02 INCH X 0.11 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.77 INCH LENGTH X 0.16 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER ALLOY FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - FR4A110 - Penn-Union Corp.
Edinboro, PA, USA
Female Disconnect
FR4A110
Female Disconnect FR4A110
ONE PIECE SNAP TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL VINYL INSULATED INSULATION TYPE 0.02 INCH X 0.11 INCH TAB SIZE COPPER PENN-CRIMPS. BRAND DIMENSION 0.77 INCH LENGTH X 0.16 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER ALLOY FR MODEL
  • ONE PIECE SNAP TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CUL APPROVAL
  • VINYL INSULATED INSULATION TYPE
  • 0.02 INCH X 0.11 INCH TAB SIZE
  • COPPER PENN-CRIMPS. BRAND
  • DIMENSION 0.77 INCH LENGTH X 0.16 INCH WIDTH
  • BUTTED SEAM BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER ALLOY
  • FR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FR4A110
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Ferrules - 2851.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details