Penn-Union Corp. Female Disconnect FR1A25025B

Description
ONE PIECE SNAP TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 25 PER BAG STANDARD PACKAGE NON INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE PENN-CRIMPS. BRAND BUTTED SEAM BARREL MATERIAL ELECTRO TIN PLATED COPPER ALLOY SIZE 0.63 INCH LENGTH X 0.31 INCH WIDTH FR MODEL
Datasheet
Description
ONE PIECE SNAP TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 25 PER BAG STANDARD PACKAGE NON INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE PENN-CRIMPS. BRAND BUTTED SEAM BARREL MATERIAL ELECTRO TIN PLATED COPPER ALLOY SIZE 0.63 INCH LENGTH X 0.31 INCH WIDTH FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - FR1A25025B - Penn-Union Corp.
Edinboro, PA, USA
Female Disconnect
FR1A25025B
Female Disconnect FR1A25025B
ONE PIECE SNAP TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 25 PER BAG STANDARD PACKAGE NON INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE PENN-CRIMPS. BRAND BUTTED SEAM BARREL MATERIAL ELECTRO TIN PLATED COPPER ALLOY SIZE 0.63 INCH LENGTH X 0.31 INCH WIDTH FR MODEL
  • ONE PIECE SNAP TYPE
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • CSA APPROVAL
  • 25 PER BAG STANDARD PACKAGE
  • NON INSULATED INSULATION TYPE
  • 0.032 INCH X 0.25 INCH TAB SIZE
  • PENN-CRIMPS. BRAND
  • BUTTED SEAM BARREL
  • MATERIAL ELECTRO TIN PLATED COPPER ALLOY
  • SIZE 0.63 INCH LENGTH X 0.31 INCH WIDTH
  • FR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FR1A25025B
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers
Dual Wire Ferrules - 2794.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Connector Contacts - 102918-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details