Penn-Union Corp. Fork Lug FLS1C6

Description
FLAG TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE #6 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.69 INCH LENGTH X 0.38 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER FLS MODEL
Datasheet
Description
FLAG TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE #6 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.69 INCH LENGTH X 0.38 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER FLS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - FLS1C6 - Penn-Union Corp.
Edinboro, PA, USA
Fork Lug
FLS1C6
Fork Lug FLS1C6
FLAG TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE #6 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.69 INCH LENGTH X 0.38 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER FLS MODEL
  • FLAG TYPE
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • #6 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • SIZE 0.69 INCH LENGTH X 0.38 INCH WIDTH
  • BUTTED SEAM BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • FLS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FLS1C6
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4118-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
Ferrules - 2859.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
Connector Contacts - 102128-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers