Penn-Union Corp. Compression Cable Lug FKLAW8S

Description
ALUMINUM MATERIAL 3 INCH OVERALL LENGTH 1-3/8 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL 10 AWG STRANDED, 8 AWG SOLID CONDUCTOR SIZE 9/16 INCH STUD SIZE BG, 5/8, 243 DIE INDEX 1-3/32 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) WITH CUAL-AID[R] INHIBITOR PREFILLED FKLA MODEL
Datasheet
Description
ALUMINUM MATERIAL 3 INCH OVERALL LENGTH 1-3/8 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL 10 AWG STRANDED, 8 AWG SOLID CONDUCTOR SIZE 9/16 INCH STUD SIZE BG, 5/8, 243 DIE INDEX 1-3/32 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) WITH CUAL-AID[R] INHIBITOR PREFILLED FKLA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - FKLAW8S - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
FKLAW8S
Compression Cable Lug FKLAW8S
ALUMINUM MATERIAL 3 INCH OVERALL LENGTH 1-3/8 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL 10 AWG STRANDED, 8 AWG SOLID CONDUCTOR SIZE 9/16 INCH STUD SIZE BG, 5/8, 243 DIE INDEX 1-3/32 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) WITH CUAL-AID[R] INHIBITOR PREFILLED FKLA MODEL
  • ALUMINUM MATERIAL
  • 3 INCH OVERALL LENGTH
  • 1-3/8 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 10 AWG STRANDED, 8 AWG SOLID CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • BG, 5/8, 243 DIE INDEX
  • 1-3/32 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • WITH CUAL-AID[R] INHIBITOR PREFILLED
  • FKLA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FKLAW8S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2786.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
8102 Nailclip on Banana Plug Adapter - 8102 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Ring Terminals - 1788669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details