Penn-Union Corp. Compression Cable Lug FKLAW8D

Description
ALUMINUM MATERIAL 5-7/16 INCH OVERALL LENGTH 1-1/2 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL 10 AWG STRANDED, 8 AWG SOLID CONDUCTOR SIZE 9/16 INCH STUD SIZE BG, 5/8, 243 DIE INDEX 3-3/8 INCH L X 1 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING WITH CUAL-AID[R] INHIBITOR PREFILLED FKLA MODEL
Datasheet
Description
ALUMINUM MATERIAL 5-7/16 INCH OVERALL LENGTH 1-1/2 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL 10 AWG STRANDED, 8 AWG SOLID CONDUCTOR SIZE 9/16 INCH STUD SIZE BG, 5/8, 243 DIE INDEX 3-3/8 INCH L X 1 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING WITH CUAL-AID[R] INHIBITOR PREFILLED FKLA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - FKLAW8D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
FKLAW8D
Compression Cable Lug FKLAW8D
ALUMINUM MATERIAL 5-7/16 INCH OVERALL LENGTH 1-1/2 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL 10 AWG STRANDED, 8 AWG SOLID CONDUCTOR SIZE 9/16 INCH STUD SIZE BG, 5/8, 243 DIE INDEX 3-3/8 INCH L X 1 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING WITH CUAL-AID[R] INHIBITOR PREFILLED FKLA MODEL
  • ALUMINUM MATERIAL
  • 5-7/16 INCH OVERALL LENGTH
  • 1-1/2 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 10 AWG STRANDED, 8 AWG SOLID CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • BG, 5/8, 243 DIE INDEX
  • 3-3/8 INCH L X 1 INCH W X 5/16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • WITH CUAL-AID[R] INHIBITOR PREFILLED
  • FKLA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FKLAW8D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 097305-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1262-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
3 suppliers
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details