Penn-Union Corp. Compression Terminal FKLAW4D

Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 5-7/16 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 5/8 OR 243 DIE INDEX 3-3/8 INCH L X 1 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) 6 AWG ACSR CONDUCTOR SIZE 4 AWG SOLID, 6 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 4 AWG COMPACT PAD HOLE SPACING 1-3/4 INCH FKLA MODEL
Datasheet
Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 5-7/16 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 5/8 OR 243 DIE INDEX 3-3/8 INCH L X 1 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) 6 AWG ACSR CONDUCTOR SIZE 4 AWG SOLID, 6 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 4 AWG COMPACT PAD HOLE SPACING 1-3/4 INCH FKLA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - FKLAW4D - Penn-Union Corp.
Edinboro, PA, USA
Compression Terminal
FKLAW4D
Compression Terminal FKLAW4D
EC GRADE HIGH PURITY ALUMINUM MATERIAL 5-7/16 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 5/8 OR 243 DIE INDEX 3-3/8 INCH L X 1 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) 6 AWG ACSR CONDUCTOR SIZE 4 AWG SOLID, 6 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 4 AWG COMPACT PAD HOLE SPACING 1-3/4 INCH FKLA MODEL
  • EC GRADE HIGH PURITY ALUMINUM MATERIAL
  • 5-7/16 INCH OVERALL LENGTH
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • BG, 5/8 OR 243 DIE INDEX
  • 3-3/8 INCH L X 1 INCH W X 5/16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 6 AWG ACSR CONDUCTOR SIZE
  • 4 AWG SOLID, 6 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE
  • ALUMINUM PENN-CRIMPS[R] BRAND
  • CONDUCTOR SIZE 4 AWG COMPACT
  • PAD HOLE SPACING 1-3/4 INCH
  • FKLA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FKLAW4D
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Quick Disconnects - 1-1627194-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details