Penn-Union Corp. Compression Terminal FKLAR2S1

Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 3 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 3/8 INCH STUD SIZE BG, 5/8 OR 243 DIE INDEX 1-3/32 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) 1 AWG ACSR CONDUCTOR SIZE 2/0 AWG SOLID, 1 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 1/0 AWG COMPACT FKLA MODEL
Datasheet
Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 3 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 3/8 INCH STUD SIZE BG, 5/8 OR 243 DIE INDEX 1-3/32 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) 1 AWG ACSR CONDUCTOR SIZE 2/0 AWG SOLID, 1 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 1/0 AWG COMPACT FKLA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - FKLAR2S1 - Penn-Union Corp.
Edinboro, PA, USA
Compression Terminal
FKLAR2S1
Compression Terminal FKLAR2S1
EC GRADE HIGH PURITY ALUMINUM MATERIAL 3 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 3/8 INCH STUD SIZE BG, 5/8 OR 243 DIE INDEX 1-3/32 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) 1 AWG ACSR CONDUCTOR SIZE 2/0 AWG SOLID, 1 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 1/0 AWG COMPACT FKLA MODEL
  • EC GRADE HIGH PURITY ALUMINUM MATERIAL
  • 3 INCH OVERALL LENGTH
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 3/8 INCH STUD SIZE
  • BG, 5/8 OR 243 DIE INDEX
  • 1-3/32 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • 1 AWG ACSR CONDUCTOR SIZE
  • 2/0 AWG SOLID, 1 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE
  • ALUMINUM PENN-CRIMPS[R] BRAND
  • CONDUCTOR SIZE 1/0 AWG COMPACT
  • FKLA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FKLAR2S1
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details