EC GRADE HIGH PURITY ALUMINUM MATERIAL
3 INCH OVERALL LENGTH
ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
9/16 INCH STUD SIZE
BG, 5/8 OR 243 DIE INDEX
1-3/32 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE
1 PAD HOLE(S)
1/0 AWG ACSR CONDUCTOR SIZE
1/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE
ALUMINUM PENN-CRIMPS[R] BRAND
FKLA MODEL
Penn-Union Corp.
Done
Datasheet
Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL
3 INCH OVERALL LENGTH
ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
9/16 INCH STUD SIZE
BG, 5/8 OR 243 DIE INDEX
1-3/32 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE
1 PAD HOLE(S)
1/0 AWG ACSR CONDUCTOR SIZE
1/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE
ALUMINUM PENN-CRIMPS[R] BRAND
FKLA MODEL
EC GRADE HIGH PURITY ALUMINUM MATERIAL
3 INCH OVERALL LENGTH
ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
9/16 INCH STUD SIZE
BG, 5/8 OR 243 DIE INDEX
1-3/32 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE
1 PAD HOLE(S)
1/0 AWG ACSR CONDUCTOR SIZE
1/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE
ALUMINUM PENN-CRIMPS[R] BRAND
FKLA MODEL
EC GRADE HIGH PURITY ALUMINUM MATERIAL
3 INCH OVERALL LENGTH
ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
9/16 INCH STUD SIZE
BG, 5/8 OR 243 DIE INDEX
1-3/32 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE