Penn-Union Corp. Compression Terminal FKLA010D

Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 5-7/16 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 5/8 OR 243 DIE INDEX 3-3/8 INCH L X 1 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1/0 AWG ACSR CONDUCTOR SIZE 1/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND PAD HOLE SPACING 1-3/4 INCH FKLA MODEL
Datasheet
Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 5-7/16 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 5/8 OR 243 DIE INDEX 3-3/8 INCH L X 1 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1/0 AWG ACSR CONDUCTOR SIZE 1/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND PAD HOLE SPACING 1-3/4 INCH FKLA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - FKLA010D - Penn-Union Corp.
Edinboro, PA, USA
Compression Terminal
FKLA010D
Compression Terminal FKLA010D
EC GRADE HIGH PURITY ALUMINUM MATERIAL 5-7/16 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 5/8 OR 243 DIE INDEX 3-3/8 INCH L X 1 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1/0 AWG ACSR CONDUCTOR SIZE 1/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND PAD HOLE SPACING 1-3/4 INCH FKLA MODEL
  • EC GRADE HIGH PURITY ALUMINUM MATERIAL
  • 5-7/16 INCH OVERALL LENGTH
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • BG, 5/8 OR 243 DIE INDEX
  • 3-3/8 INCH L X 1 INCH W X 5/16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1/0 AWG ACSR CONDUCTOR SIZE
  • 1/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE
  • ALUMINUM PENN-CRIMPS[R] BRAND
  • PAD HOLE SPACING 1-3/4 INCH
  • FKLA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FKLA010D
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Dual Wire Ferrules - 2797.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Terminals - Turret Connectors - 36-1583-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details