Penn-Union Corp. Terminal Connector FDC156

Description
CONDUCTOR SIZE 14 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL NYLON TYPE FEMALE DISCONNECT PENN-CRIMPS. BRAND STUD SIZE 0.156 INCH
Datasheet
Description
CONDUCTOR SIZE 14 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL NYLON TYPE FEMALE DISCONNECT PENN-CRIMPS. BRAND STUD SIZE 0.156 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Connector - FDC156 - Penn-Union Corp.
Edinboro, PA, USA
Terminal Connector
FDC156
Terminal Connector FDC156
CONDUCTOR SIZE 14 AWG CONNECTION TYPE CRIMP CONTACT MATERIAL COPPER INSULATION MATERIAL NYLON TYPE FEMALE DISCONNECT PENN-CRIMPS. BRAND STUD SIZE 0.156 INCH
  • CONDUCTOR SIZE 14 AWG
  • CONNECTION TYPE CRIMP
  • CONTACT MATERIAL COPPER
  • INSULATION MATERIAL NYLON
  • TYPE FEMALE DISCONNECT
  • PENN-CRIMPS. BRAND
  • STUD SIZE 0.156 INCH
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FDC156
Product Name Terminal Connector
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Dual Wire Ferrules - 2778.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Connector Contacts - 1-163088-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details