Penn-Union Corp. Terminal Connector Kit DBTBF035

Description
CONNECTOR TYPE COMPRESSION CONTACT MATERIAL ALUMINUM CONTENTS CAP SCREW, CONICAL PRESSURE WASHER, LUG, RUBBER SLEEVE NUMBER OF CONTENTS 4 WIRE MATERIAL ALUMINUM/COPPER WIRE SIZE 0.634 TO 0.682 INCH
Datasheet
Description
CONNECTOR TYPE COMPRESSION CONTACT MATERIAL ALUMINUM CONTENTS CAP SCREW, CONICAL PRESSURE WASHER, LUG, RUBBER SLEEVE NUMBER OF CONTENTS 4 WIRE MATERIAL ALUMINUM/COPPER WIRE SIZE 0.634 TO 0.682 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Connector Kit - DBTBF035 - Penn-Union Corp.
Edinboro, PA, USA
Terminal Connector Kit
DBTBF035
Terminal Connector Kit DBTBF035
CONNECTOR TYPE COMPRESSION CONTACT MATERIAL ALUMINUM CONTENTS CAP SCREW, CONICAL PRESSURE WASHER, LUG, RUBBER SLEEVE NUMBER OF CONTENTS 4 WIRE MATERIAL ALUMINUM/COPPER WIRE SIZE 0.634 TO 0.682 INCH
  • CONNECTOR TYPE COMPRESSION
  • CONTACT MATERIAL ALUMINUM
  • CONTENTS CAP SCREW, CONICAL PRESSURE WASHER, LUG, RUBBER SLEEVE
  • NUMBER OF CONTENTS 4
  • WIRE MATERIAL ALUMINUM/COPPER
  • WIRE SIZE 0.634 TO 0.682 INCH
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number DBTBF035
Product Name Terminal Connector Kit
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Un-Insulated Ferrules - 2216.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Connector Contacts - 118385-3 - TE Connectivity
Specs
Features RoHS
View Details
Bootlace Ferrules - 1571216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details