Penn-Union Corp. Equipment Stud to Cable/Tube CSR30122002

Description
HIGH COPPER CONTENT BRONZE MATERIAL 6-3/4 INCH L X 3-3/8 INCH W SIZE 4/0 AWG STRANDED (SMALL GROOVE), 900 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE 900 MCM (SMALL GROOVE), 2000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE RIGHT ANGLED/STRAIGHT CONNECTION TYPE 3 INCH-12 TPI STUD SIZE 3/8 TO 1-1/4 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE TWO CSR-2 MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL 6-3/4 INCH L X 3-3/8 INCH W SIZE 4/0 AWG STRANDED (SMALL GROOVE), 900 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE 900 MCM (SMALL GROOVE), 2000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE RIGHT ANGLED/STRAIGHT CONNECTION TYPE 3 INCH-12 TPI STUD SIZE 3/8 TO 1-1/4 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE TWO CSR-2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - CSR30122002 - Penn-Union Corp.
Edinboro, PA, USA
Equipment Stud to Cable/Tube
CSR30122002
Equipment Stud to Cable/Tube CSR30122002
HIGH COPPER CONTENT BRONZE MATERIAL 6-3/4 INCH L X 3-3/8 INCH W SIZE 4/0 AWG STRANDED (SMALL GROOVE), 900 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE 900 MCM (SMALL GROOVE), 2000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE RIGHT ANGLED/STRAIGHT CONNECTION TYPE 3 INCH-12 TPI STUD SIZE 3/8 TO 1-1/4 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE TWO CSR-2 MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • 6-3/4 INCH L X 3-3/8 INCH W SIZE
  • 4/0 AWG STRANDED (SMALL GROOVE), 900 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE
  • 900 MCM (SMALL GROOVE), 2000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE
  • RIGHT ANGLED/STRAIGHT CONNECTION TYPE
  • 3 INCH-12 TPI STUD SIZE
  • 3/8 TO 1-1/4 INCH IPS TUBE SIZE
  • INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER
  • NUMBER OF CABLE TWO
  • CSR-2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number CSR30122002
Product Name Equipment Stud to Cable/Tube
Terminal Type Equipment Stud to Cable/Tube
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Quick Disconnects - 100645-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details