CSR1512100 -- BOLTED CONNECTOR
Penn-Union Corp.
Bolted Connector
CSR1512100
Description
CONDUCTOR SIZE 2 AWG SOLID TO 350 MCM, 350 TO 1000 MCM
MATERIAL COPPER ALLOY
SIZE 1-7/8 INCH X 5-7/16 INCH
TYPE MULTI BOLT
Description
CONDUCTOR SIZE 2 AWG SOLID TO 350 MCM, 350 TO 1000 MCM
MATERIAL COPPER ALLOY
SIZE 1-7/8 INCH X 5-7/16 INCH
TYPE MULTI BOLT
Datasheet
Suppliers
CONDUCTOR SIZE 2 AWG SOLID TO 350 MCM, 350 TO 1000 MCM
MATERIAL COPPER ALLOY
SIZE 1-7/8 INCH X 5-7/16 INCH
TYPE MULTI BOLT
- CONDUCTOR SIZE 2 AWG SOLID TO 350 MCM, 350 TO 1000 MCM
- MATERIAL COPPER ALLOY
- SIZE 1-7/8 INCH X 5-7/16 INCH
- TYPE MULTI BOLT
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
CSR1512100 |
|
Product Name
|
Bolted Connector |
|
Terminal Type
|
Bolted Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Wire Lug
Material
Copper
> AWG 0
6-0
View Details
Terminal Type
Ferrule Terminal
Material
Copper
Features
Insulated
View Details
Terminal Type
Quick Disconnect
Material
Copper
Features
Insulated
View Details
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details