Penn-Union Corp. Equipment Stud to Cable/Tube CSR15120502

Description
HIGH COPPER CONTENT BRONZE MATERIAL 5 INCH L X 2-1/8 INCH W SIZE 6 AWG SOLID (SMALL GROOVE), 4/0 AWG STRANDED (LARGE GROOVE) MIN. CONDUCTOR SIZE 4/0 AWG STRANDED (SMALL GROOVE), 500 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE RIGHT ANGLED/STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE 3/8 TO 1/2 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE TWO CSR-2 MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL 5 INCH L X 2-1/8 INCH W SIZE 6 AWG SOLID (SMALL GROOVE), 4/0 AWG STRANDED (LARGE GROOVE) MIN. CONDUCTOR SIZE 4/0 AWG STRANDED (SMALL GROOVE), 500 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE RIGHT ANGLED/STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE 3/8 TO 1/2 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE TWO CSR-2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - CSR15120502 - Penn-Union Corp.
Edinboro, PA, USA
Equipment Stud to Cable/Tube
CSR15120502
Equipment Stud to Cable/Tube CSR15120502
HIGH COPPER CONTENT BRONZE MATERIAL 5 INCH L X 2-1/8 INCH W SIZE 6 AWG SOLID (SMALL GROOVE), 4/0 AWG STRANDED (LARGE GROOVE) MIN. CONDUCTOR SIZE 4/0 AWG STRANDED (SMALL GROOVE), 500 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE RIGHT ANGLED/STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE 3/8 TO 1/2 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE TWO CSR-2 MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • 5 INCH L X 2-1/8 INCH W SIZE
  • 6 AWG SOLID (SMALL GROOVE), 4/0 AWG STRANDED (LARGE GROOVE) MIN. CONDUCTOR SIZE
  • 4/0 AWG STRANDED (SMALL GROOVE), 500 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE
  • RIGHT ANGLED/STRAIGHT CONNECTION TYPE
  • 1-1/2 INCH-12 TPI STUD SIZE
  • 3/8 TO 1/2 INCH IPS TUBE SIZE
  • INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER
  • NUMBER OF CABLE TWO
  • CSR-2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number CSR15120502
Product Name Equipment Stud to Cable/Tube
Terminal Type Equipment Stud to Cable/Tube
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Ring Terminals & Spade Terminals - 1-1627170-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details