CSR1512025 -- BOLTED CONNECTOR
Penn-Union Corp.
Bolted Connector
CSR1512025
Description
CONDUCTOR SIZE 6 AWG SOLID TO 1 AWG STRANDED, 1 AWG STRANDED TO 250 MCM
MATERIAL COPPER ALLOY
SIZE 1-7/8 INCH X 4-7/16 INCH
TYPE MULTI BOLT
Description
CONDUCTOR SIZE 6 AWG SOLID TO 1 AWG STRANDED, 1 AWG STRANDED TO 250 MCM
MATERIAL COPPER ALLOY
SIZE 1-7/8 INCH X 4-7/16 INCH
TYPE MULTI BOLT
Datasheet
Suppliers
CONDUCTOR SIZE 6 AWG SOLID TO 1 AWG STRANDED, 1 AWG STRANDED TO 250 MCM
MATERIAL COPPER ALLOY
SIZE 1-7/8 INCH X 4-7/16 INCH
TYPE MULTI BOLT
- CONDUCTOR SIZE 6 AWG SOLID TO 1 AWG STRANDED, 1 AWG STRANDED TO 250 MCM
- MATERIAL COPPER ALLOY
- SIZE 1-7/8 INCH X 4-7/16 INCH
- TYPE MULTI BOLT
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
CSR1512025 |
|
Product Name
|
Bolted Connector |
|
Terminal Type
|
Bolted Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Wire Connector
Material
Copper; Copper/tin plated
Features
RoHS
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details