Penn-Union Corp.Equipment Stud to Cable/TubeCSR11121002
Description
HIGH COPPER CONTENT BRONZE MATERIAL
5-3/4 INCH L X 2-7/8 INCH W SIZE
2 AWG SOLID (SMALL GROOVE), 350 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE
350 MCM (SMALL GROOVE), 1000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE
RIGHT ANGLED/STRAIGHT CONNECTION TYPE
1-1/8 INCH-12 TPI STUD SIZE
3/8 TO 3/4 INCH IPS TUBE SIZE
INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER
NUMBER OF CABLE TWO
CSR-2 MODEL
Penn-Union Corp.
Done
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL
5-3/4 INCH L X 2-7/8 INCH W SIZE
2 AWG SOLID (SMALL GROOVE), 350 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE
350 MCM (SMALL GROOVE), 1000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE
RIGHT ANGLED/STRAIGHT CONNECTION TYPE
1-1/8 INCH-12 TPI STUD SIZE
3/8 TO 3/4 INCH IPS TUBE SIZE
INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER
NUMBER OF CABLE TWO
CSR-2 MODEL
HIGH COPPER CONTENT BRONZE MATERIAL
5-3/4 INCH L X 2-7/8 INCH W SIZE
2 AWG SOLID (SMALL GROOVE), 350 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE
350 MCM (SMALL GROOVE), 1000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE
RIGHT ANGLED/STRAIGHT CONNECTION TYPE
1-1/8 INCH-12 TPI STUD SIZE
3/8 TO 3/4 INCH IPS TUBE SIZE
INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER
NUMBER OF CABLE TWO
CSR-2 MODEL