Penn-Union Corp. Equipment Stud to Cable/Tube CSR11120502

Description
HIGH COPPER CONTENT BRONZE MATERIAL 5 INCH L X 2-1/8 INCH W SIZE 6 AWG SOLID (SMALL GROOVE), 4/0 AWG STRANDED (LARGE GROOVE) MIN. CONDUCTOR SIZE 4/0 AWG STRANDED (SMALL GROOVE), 500 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE RIGHT ANGLED/STRAIGHT CONNECTION TYPE 1-1/8 INCH-12 TPI STUD SIZE 3/8 TO 1/2 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE TWO CSR-2 MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL 5 INCH L X 2-1/8 INCH W SIZE 6 AWG SOLID (SMALL GROOVE), 4/0 AWG STRANDED (LARGE GROOVE) MIN. CONDUCTOR SIZE 4/0 AWG STRANDED (SMALL GROOVE), 500 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE RIGHT ANGLED/STRAIGHT CONNECTION TYPE 1-1/8 INCH-12 TPI STUD SIZE 3/8 TO 1/2 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE TWO CSR-2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - CSR11120502 - Penn-Union Corp.
Edinboro, PA, USA
Equipment Stud to Cable/Tube
CSR11120502
Equipment Stud to Cable/Tube CSR11120502
HIGH COPPER CONTENT BRONZE MATERIAL 5 INCH L X 2-1/8 INCH W SIZE 6 AWG SOLID (SMALL GROOVE), 4/0 AWG STRANDED (LARGE GROOVE) MIN. CONDUCTOR SIZE 4/0 AWG STRANDED (SMALL GROOVE), 500 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE RIGHT ANGLED/STRAIGHT CONNECTION TYPE 1-1/8 INCH-12 TPI STUD SIZE 3/8 TO 1/2 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE TWO CSR-2 MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • 5 INCH L X 2-1/8 INCH W SIZE
  • 6 AWG SOLID (SMALL GROOVE), 4/0 AWG STRANDED (LARGE GROOVE) MIN. CONDUCTOR SIZE
  • 4/0 AWG STRANDED (SMALL GROOVE), 500 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE
  • RIGHT ANGLED/STRAIGHT CONNECTION TYPE
  • 1-1/8 INCH-12 TPI STUD SIZE
  • 3/8 TO 1/2 INCH IPS TUBE SIZE
  • INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER
  • NUMBER OF CABLE TWO
  • CSR-2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number CSR11120502
Product Name Equipment Stud to Cable/Tube
Terminal Type Equipment Stud to Cable/Tube
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1510-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Un-Insulated Ferrules - 2394.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
2 suppliers
Connector Contacts - 102917-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers