Penn-Union Corp. Equipment Stud to Cable/Tube CSR10140502

Description
HIGH COPPER CONTENT BRONZE MATERIAL 4-3/8 INCH L X 2-1/8 INCH W SIZE 6 AWG SOLID (SMALL GROOVE), 4/0 AWG STRANDED (LARGE GROOVE) MIN. CONDUCTOR SIZE 4/0 AWG STRANDED (SMALL GROOVE), 500 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE RIGHT ANGLED/STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE 3/8 TO 1/2 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE TWO CSR-2 MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL 4-3/8 INCH L X 2-1/8 INCH W SIZE 6 AWG SOLID (SMALL GROOVE), 4/0 AWG STRANDED (LARGE GROOVE) MIN. CONDUCTOR SIZE 4/0 AWG STRANDED (SMALL GROOVE), 500 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE RIGHT ANGLED/STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE 3/8 TO 1/2 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE TWO CSR-2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - CSR10140502 - Penn-Union Corp.
Edinboro, PA, USA
Equipment Stud to Cable/Tube
CSR10140502
Equipment Stud to Cable/Tube CSR10140502
HIGH COPPER CONTENT BRONZE MATERIAL 4-3/8 INCH L X 2-1/8 INCH W SIZE 6 AWG SOLID (SMALL GROOVE), 4/0 AWG STRANDED (LARGE GROOVE) MIN. CONDUCTOR SIZE 4/0 AWG STRANDED (SMALL GROOVE), 500 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE RIGHT ANGLED/STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE 3/8 TO 1/2 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE TWO CSR-2 MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • 4-3/8 INCH L X 2-1/8 INCH W SIZE
  • 6 AWG SOLID (SMALL GROOVE), 4/0 AWG STRANDED (LARGE GROOVE) MIN. CONDUCTOR SIZE
  • 4/0 AWG STRANDED (SMALL GROOVE), 500 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE
  • RIGHT ANGLED/STRAIGHT CONNECTION TYPE
  • 1 INCH-14 TPI STUD SIZE
  • 3/8 TO 1/2 INCH IPS TUBE SIZE
  • INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER
  • NUMBER OF CABLE TWO
  • CSR-2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number CSR10140502
Product Name Equipment Stud to Cable/Tube
Terminal Type Equipment Stud to Cable/Tube
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details