Penn-Union Corp. Equipment Stud to Cable/Tube CSR07161002

Description
HIGH COPPER CONTENT BRONZE MATERIAL 5-5/8 INCH L X 2-7/8 INCH W SIZE 2 AWG SOLID (SMALL GROOVE), 350 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE 350 MCM (SMALL GROOVE), 1000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE RIGHT ANGLED/STRAIGHT CONNECTION TYPE 3/4 INCH-16 TPI STUD SIZE 3/8 TO 3/4 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE TWO CSR-2 MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL 5-5/8 INCH L X 2-7/8 INCH W SIZE 2 AWG SOLID (SMALL GROOVE), 350 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE 350 MCM (SMALL GROOVE), 1000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE RIGHT ANGLED/STRAIGHT CONNECTION TYPE 3/4 INCH-16 TPI STUD SIZE 3/8 TO 3/4 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE TWO CSR-2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - CSR07161002 - Penn-Union Corp.
Edinboro, PA, USA
Equipment Stud to Cable/Tube
CSR07161002
Equipment Stud to Cable/Tube CSR07161002
HIGH COPPER CONTENT BRONZE MATERIAL 5-5/8 INCH L X 2-7/8 INCH W SIZE 2 AWG SOLID (SMALL GROOVE), 350 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE 350 MCM (SMALL GROOVE), 1000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE RIGHT ANGLED/STRAIGHT CONNECTION TYPE 3/4 INCH-16 TPI STUD SIZE 3/8 TO 3/4 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE TWO CSR-2 MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • 5-5/8 INCH L X 2-7/8 INCH W SIZE
  • 2 AWG SOLID (SMALL GROOVE), 350 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE
  • 350 MCM (SMALL GROOVE), 1000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE
  • RIGHT ANGLED/STRAIGHT CONNECTION TYPE
  • 3/4 INCH-16 TPI STUD SIZE
  • 3/8 TO 3/4 INCH IPS TUBE SIZE
  • INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER
  • NUMBER OF CABLE TWO
  • CSR-2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number CSR07161002
Product Name Equipment Stud to Cable/Tube
Terminal Type Equipment Stud to Cable/Tube
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Connector Contacts - 1-104479-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
2 suppliers
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details