Penn-Union Corp. Compression Cable Tap CDT-3998

Description
8 AWG SOLID (SIDE B), 6 AWG SOLID (SIDE A), 6 AWG STRANDED (SIDE A/SIDE B) MIN. RUN CONDUCTOR SIZE 6 AWG STRANDED (SIDE A/SIDE B), 4 AWG SOLID (SIDE A/SIDE B) MAX. RUN CONDUCTOR SIZE 8 AWG SOLID (SIDE B), 6 AWG SOLID (SIDE A), 6 AWG STRANDED (SIDE A/SIDE B) MIN. TAP CONDUCTOR SIZE 6 AWG STRANDED (SIDE A/SIDE B), 4 AWG SOLID (SIDE A/SIDE B) MAX. TAP CONDUCTOR SIZE H SHAPE CSA, RUS APPROVAL HIGH CONDUCTIVITY COPPER BODY MATERIAL B/B-K-T/U-BG/U-243 DIE INDEX CDT MODEL
Datasheet
Description
8 AWG SOLID (SIDE B), 6 AWG SOLID (SIDE A), 6 AWG STRANDED (SIDE A/SIDE B) MIN. RUN CONDUCTOR SIZE 6 AWG STRANDED (SIDE A/SIDE B), 4 AWG SOLID (SIDE A/SIDE B) MAX. RUN CONDUCTOR SIZE 8 AWG SOLID (SIDE B), 6 AWG SOLID (SIDE A), 6 AWG STRANDED (SIDE A/SIDE B) MIN. TAP CONDUCTOR SIZE 6 AWG STRANDED (SIDE A/SIDE B), 4 AWG SOLID (SIDE A/SIDE B) MAX. TAP CONDUCTOR SIZE H SHAPE CSA, RUS APPROVAL HIGH CONDUCTIVITY COPPER BODY MATERIAL B/B-K-T/U-BG/U-243 DIE INDEX CDT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - CDT-3998 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Tap
CDT-3998
Compression Cable Tap CDT-3998
8 AWG SOLID (SIDE B), 6 AWG SOLID (SIDE A), 6 AWG STRANDED (SIDE A/SIDE B) MIN. RUN CONDUCTOR SIZE 6 AWG STRANDED (SIDE A/SIDE B), 4 AWG SOLID (SIDE A/SIDE B) MAX. RUN CONDUCTOR SIZE 8 AWG SOLID (SIDE B), 6 AWG SOLID (SIDE A), 6 AWG STRANDED (SIDE A/SIDE B) MIN. TAP CONDUCTOR SIZE 6 AWG STRANDED (SIDE A/SIDE B), 4 AWG SOLID (SIDE A/SIDE B) MAX. TAP CONDUCTOR SIZE H SHAPE CSA, RUS APPROVAL HIGH CONDUCTIVITY COPPER BODY MATERIAL B/B-K-T/U-BG/U-243 DIE INDEX CDT MODEL
  • 8 AWG SOLID (SIDE B), 6 AWG SOLID (SIDE A), 6 AWG STRANDED (SIDE A/SIDE B) MIN. RUN CONDUCTOR SIZE
  • 6 AWG STRANDED (SIDE A/SIDE B), 4 AWG SOLID (SIDE A/SIDE B) MAX. RUN CONDUCTOR SIZE
  • 8 AWG SOLID (SIDE B), 6 AWG SOLID (SIDE A), 6 AWG STRANDED (SIDE A/SIDE B) MIN. TAP CONDUCTOR SIZE
  • 6 AWG STRANDED (SIDE A/SIDE B), 4 AWG SOLID (SIDE A/SIDE B) MAX. TAP CONDUCTOR SIZE
  • H SHAPE
  • CSA, RUS APPROVAL
  • HIGH CONDUCTIVITY COPPER BODY MATERIAL
  • B/B-K-T/U-BG/U-243 DIE INDEX
  • CDT MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number CDT-3998
Product Name Compression Cable Tap
Terminal Type Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1659300-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 13 to 17 AWG
View Details
Crocodile Clips - 1902622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS; Insulated
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details